HEAT SHRINK MARKER, 38.1MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:38.1mm x 50mm; I.D. Max:-; I.D. Min:38.1mm; Shrink Ratio:2:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 43M1384 |
| Product Name | Heat Shrink Marker, 38.1Mm, White; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |