TE Connectivity Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity D-SCE-1K-3.2-50-9

Description
HEAT SHRINK MARKER, 3.18MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
Description
HEAT SHRINK MARKER, 3.18MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity - 38AC0867 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity
38AC0867
Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity 38AC0867
HEAT SHRINK MARKER, 3.18MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

HEAT SHRINK MARKER, 3.18MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.18mm x 50mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC0867
Product Name Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details