The Heat Shrink Marker, 3.18mm, Yellow (part number 43M1381) is a fluid-resistant, heat shrinkable identification sleeve designed for marking wires and cables. It is manufactured using e-beam technology, ensuring that the printed text remains intact during the shrinking process. This product features a 3:1 shrink ratio and is suitable for a range of cable diameters, providing a secure fit after application. The marker is compliant with various industry standards, including NF F 00608 and SAE-AMS-DTL-23053/6 Class 1, making it suitable for use in rugged environments, including military and industrial applications. It operates effectively within a temperature range of -75°C to 135°C (-103°F to 275°F) and is self-extinguishing, non-flame propagating, and resistant to key fluids as defined by RW-2519. This heat shrink marker is part of a complete identification system that includes specific printers and thermal transfer ribbons, ensuring optimal print performance. It is available in various packaging options, including 250, 1000, and 2500 piece packs, and is RoHS compliant.
HEAT SHRINK MARKER, 3.18MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.18mm x 50mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1 RoHS Compliant: Yes
HEAT SHRINK MARKER, 3.18MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:Blank (No Legend); Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.18mm x 50mm; I.D. Max:-; I.D. Min:3.18mm; Shrink Ratio:3:1; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 43M1381 |
| Product Name | Heat Shrink Marker, 3.18Mm, Yellow; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |