HEAT SHRINK MARKER, 2.39MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:2.39mm x 50mm; I.D. Max:-; I.D. Min:2.4mm; Shrink Ratio:3:1; Product Range:D-SCERoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC0864 |
| Product Name | Heat Shrink Marker, 2.39Mm, White; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |