HEAT SHRINK MARKER, 2.39MM, YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:2.39mm x 50mm; I.D. Max:-; I.D. Min:2.39mm; Shrink Ratio:3:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 43M1374 |
| Product Name | Heat Shrink Marker, 2.39Mm, Yellow; Marker Type Raychem Te Connectivity |
| Wire & Cable Markers | Shrink Tube Marker |