TE Connectivity Multi Purpose D-602-0145

Description
Socket Contact Galvanized Solder
Request a Quote Datasheet
Description
Socket Contact Galvanized Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A104752-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A104752-ND
Multi Purpose A104752-ND
Socket Contact Galvanized Solder

Socket Contact Galvanized Solder

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - D-602-0145 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
D-602-0145
Connectors Crimp Contacts, Commercial, Stamped & Formed D-602-0145
Connectors Crimp Contacts, Commercial, Stamped & Formed

Connectors Crimp Contacts, Commercial, Stamped & Formed

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1040938-D-602-0145 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1040938-D-602-0145
Connectors, Interconnects - Contacts - Multi Purpose 1040938-D-602-0145
Win Source Part Number: 1040938-D-602-0145 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: SolderTacts Contact Finish: Galvanized Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Contact Termination: Solder Contact Material: Beryllium Copper Pin or Socket: Socket Standard Package: 50 Alternative Parts (Cross-Reference): MH113-MH1RP-01BJ1-01 50; MH113-MH1RP-01BJ2-03 00; MH113-MH1RP-01BJ2-01 00; 1064530-1; 1064524-1; 1064538-1; 39-00-0039; 66504-9; 66105-4; 66101-4; 43030-0007; 43030-0009507762-000 ; 507762-000.; D-602-0145.; D-602-0145..; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 507762-000,507762000 ,A104752 Base Product Number: D-602 RoHS Status: RoHS non-compliant

Win Source Part Number: 1040938-D-602-0145
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: SolderTacts
Contact Finish: Galvanized
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Contact Termination: Solder
Contact Material: Beryllium Copper
Pin or Socket: Socket
Standard Package: 50
Alternative Parts (Cross-Reference): MH113-MH1RP-01BJ1-0150; MH113-MH1RP-01BJ2-0300; MH113-MH1RP-01BJ2-0100; 1064530-1; 1064524-1; 1064538-1; 39-00-0039; 66504-9; 66105-4; 66101-4; 43030-0007; 43030-0009507762-000; 507762-000.; D-602-0145.; D-602-0145..;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 507762-000,507762000,A104752
Base Product Number: D-602
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
330-D-602-0145
Electronic Connector 330-D-602-0145
Circular MIL Spec Contacts SOLDERTACT Product overview: D-602-0145 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-D-602-0145 can be used for catalog matching and distributor lookup.

Circular MIL Spec Contacts SOLDERTACT Product overview: D-602-0145 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-D-602-0145 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-602-0145 Rohs Compliant Raychem - Te Connectivity - 23AC4054 - Newark, An Avnet Company
Chicago, IL, United States
D-602-0145 Rohs Compliant Raychem - Te Connectivity
23AC4054
D-602-0145 Rohs Compliant Raychem - Te Connectivity 23AC4054
D-602-0145 ROHS COMPLIANT: NO

D-602-0145 ROHS COMPLIANT: NO

Supplier's Site
D-602-0145 Raychem - Te Connectivity - 74AC9069 - Newark, An Avnet Company
Chicago, IL, United States
D-602-0145 Raychem - Te Connectivity
74AC9069
D-602-0145 Raychem - Te Connectivity 74AC9069
D-602-0145

D-602-0145

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104752-ND D-602-0145 1040938-D-602-0145 D-602-0145 330-D-602-0145 23AC4054
Product Name Multi Purpose Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors, Interconnects - Contacts - Multi Purpose Electronic Connector D-602-0145 Rohs Compliant Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers