TE Connectivity ™ Cable Assemblies - Specialized Cable Assemblies D-500-0255-033-6K

Description
Win Source Part Number: 1054859-D-500-0255-0 33-6K Category: Cable Assemblies>Specializ ed Cable Assemblies Type: Data Coupler, Bus to Bus Package: Bulk Standard Package: 1 Number of Lines: 1 Alternative Parts (Cross-Reference): D-500-0255-033-6K760 975-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 760975-000 Base Product Number: D-500 RoHS Status: RoHS non-compliant Cable Length - Unexposed: 2.75' (0.84m) 33.0"
Request a Quote Datasheet
Description
Win Source Part Number: 1054859-D-500-0255-0 33-6K Category: Cable Assemblies>Specializ ed Cable Assemblies Type: Data Coupler, Bus to Bus Package: Bulk Standard Package: 1 Number of Lines: 1 Alternative Parts (Cross-Reference): D-500-0255-033-6K760 975-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 760975-000 Base Product Number: D-500 RoHS Status: RoHS non-compliant Cable Length - Unexposed: 2.75' (0.84m) 33.0"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Specialized Cable Assemblies
1054859-D-500-0255-033-6K
Cable Assemblies - Specialized Cable Assemblies 1054859-D-500-0255-033-6K
Win Source Part Number: 1054859-D-500-0255-0 33-6K Category: Cable Assemblies>Specializ ed Cable Assemblies Type: Data Coupler, Bus to Bus Package: Bulk Standard Package: 1 Number of Lines: 1 Alternative Parts (Cross-Reference): D-500-0255-033-6K760 975-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 760975-000 Base Product Number: D-500 RoHS Status: RoHS non-compliant Cable Length - Unexposed: 2.75' (0.84m) 33.0"

Win Source Part Number: 1054859-D-500-0255-033-6K
Category: Cable Assemblies>Specialized Cable Assemblies
Type: Data Coupler, Bus to Bus
Package: Bulk
Standard Package: 1
Number of Lines: 1
Alternative Parts (Cross-Reference): D-500-0255-033-6K760975-000;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 760975-000
Base Product Number: D-500
RoHS Status: RoHS non-compliant
Cable Length - Unexposed: 2.75' (0.84m) 33.0"

Buy Now Datasheet
Specialized Cable Assemblies - D-500-0255-033-6K-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
D-500-0255-033-6K-ND
Specialized Cable Assemblies D-500-0255-033-6K-ND
"Cable Data Coupler, Bus to Bus 1 Line 2.75' (0.84m) 33.0"""

"Cable Data Coupler, Bus to Bus 1 Line 2.75' (0.84m) 33.0"""

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1054859-D-500-0255-033-6K D-500-0255-033-6K-ND
Product Name Cable Assemblies - Specialized Cable Assemblies Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 20.0 ft. (6.1m) - CBL-20FT-SMSM+ - Mini-Circuits
Specs
Cable Length 20 ft (60.96 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details