Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow
Connectors
TERMINAL, SOLDER SLEEVE, 3.5MM, YELLOW; INSULATOR COLOUR:YELLOW; PRODUCT RANGE:D-406 SERIES; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:6MM ; INSULATOR MATERIAL:NYLON (POLYAMIDE); BODY MATERIAL:NYLON ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 108961-000-ND | D-406-0003 | 7820766 | D-406-0003 | 30AC6514 | 74AC9010 |
| Product Name | Wire Splice Connectors | solder sleeve | Splice Connectors | Terminals | Terminal, Solder Sleeve, 3.5Mm, Yellow; Insulator Colour Raychem - Te Connectivity | D-406-0003 Raychem - Te Connectivity |
| Contact Size (AWG) | 10 to 12 AWG | 16 AWG | 12 AWG |