TE Connectivity ™ Terminals - D-150-0228-NR D-150-0228-NR

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197832-D-150-0228-N R Packaging: Bulk Color: Red Length: 80.518 mm Insulation: Insulated Plating: Nickel Categories: Terminals Alternative Parts (Cross-Reference): A25672-000; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Type: Multi-Conductor ELV: Compliant Sealable: Yes Max Operating Temperature: 175 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197832-D-150-0228-N R Packaging: Bulk Color: Red Length: 80.518 mm Insulation: Insulated Plating: Nickel Categories: Terminals Alternative Parts (Cross-Reference): A25672-000; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Type: Multi-Conductor ELV: Compliant Sealable: Yes Max Operating Temperature: 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - D-150-0228-NR - 1197832-D-150-0228-NR - Win Source Electronics
Laguna Hills, CA, United States
Terminals - D-150-0228-NR
1197832-D-150-0228-NR
Terminals - D-150-0228-NR 1197832-D-150-0228-NR
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1197832-D-150-0228-N R Packaging: Bulk Color: Red Length: 80.518 mm Insulation: Insulated Plating: Nickel Categories: Terminals Alternative Parts (Cross-Reference): A25672-000; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Wire/Cable Type: Multi-Conductor ELV: Compliant Sealable: Yes Max Operating Temperature: 175 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197832-D-150-0228-NR
Packaging: Bulk
Color: Red
Length: 80.518 mm
Insulation: Insulated
Plating: Nickel
Categories: Terminals
Alternative Parts (Cross-Reference): A25672-000;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Wire/Cable Type: Multi-Conductor
ELV: Compliant
Sealable: Yes
Max Operating Temperature: 175 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1197832-D-150-0228-NR
Product Name Terminals - D-150-0228-NR
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details