TE Connectivity ™ Terminals - D-110-41CS2885 D-110-41CS2885

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977467-D-110-41CS288 5 Length: 27.6 mm Insulation: Insulated Insulation Diameter: 25.4 mm Categories: Terminals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Sealable: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977467-D-110-41CS288 5 Length: 27.6 mm Insulation: Insulated Insulation Diameter: 25.4 mm Categories: Terminals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Sealable: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - D-110-41CS2885 - 977467-D-110-41CS2885 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - D-110-41CS2885
977467-D-110-41CS2885
Terminals - D-110-41CS2885 977467-D-110-41CS2885
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977467-D-110-41CS288 5 Length: 27.6 mm Insulation: Insulated Insulation Diameter: 25.4 mm Categories: Terminals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Sealable: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977467-D-110-41CS2885
Length: 27.6 mm
Insulation: Insulated
Insulation Diameter: 25.4 mm
Categories: Terminals
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Sealable: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 977467-D-110-41CS2885
Product Name Terminals - D-110-41CS2885
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details