TE Connectivity Power Cable Terminations 248047-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : EN 50393 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : EN 50393 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 248047-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
248047-000
Power Cable Terminations 248047-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 4 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 35 - 150 Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : EN 50393 Operation/Applicatio n Power Component Application Type : Indoor, Outdoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 4

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 35 - 150

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : EN 50393

Operation/Application


  • Power Component Application Type : Indoor, Outdoor

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 248047-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 096501-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 302634-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 0657620002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 223409-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details