Body Features Primary Product Material : Composite Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)
Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray)
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 15
Other TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Composite Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)
Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray)
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 15
Other TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : Composite Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)
Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray)
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 15
Other TE Connector Interface Code : 54
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : Composite
Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)
Contact Features
Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray)
Housing Features
Body Orientation : 45°
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 15
Other
TE Connector Interface Code : 54
Product Type Features
Connector Backshell Product Style : Screened
Connector Backshell Product Type : Backshell
Sealable : Yes
Termination Device Type : HexaShield, Ferrule
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]