TE Connectivity ™ Heat Shrink Tubing - CZ3765-000 CZ3765-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178622-CZ3765-000 Color: Black Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 222D953-25-15/180-0; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C ELV: Compliant Wire/Cable Diameter: 34.29 mm Max Operating Temperature: 80 °C Government Qualified: No
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178622-CZ3765-000 Color: Black Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 222D953-25-15/180-0; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C ELV: Compliant Wire/Cable Diameter: 34.29 mm Max Operating Temperature: 80 °C Government Qualified: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CZ3765-000 - 1178622-CZ3765-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - CZ3765-000
1178622-CZ3765-000
Heat Shrink Tubing - CZ3765-000 1178622-CZ3765-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178622-CZ3765-000 Color: Black Categories: Heat Shrink Tubing Case / Package: Molded Alternative Parts (Cross-Reference): 222D953-25-15/180-0; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C ELV: Compliant Wire/Cable Diameter: 34.29 mm Max Operating Temperature: 80 °C Government Qualified: No

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178622-CZ3765-000
Color: Black
Categories: Heat Shrink Tubing
Case / Package: Molded
Alternative Parts (Cross-Reference): 222D953-25-15/180-0;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
ELV: Compliant
Wire/Cable Diameter: 34.29 mm
Max Operating Temperature: 80 °C
Government Qualified: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1178622-CZ3765-000
Product Name Heat Shrink Tubing - CZ3765-000
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6811A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC12005M2-0060M2 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details