Harwin Plc 10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount G125-MC12005M2-0060M2

Description
Male-to-Male with white 26 AWG cable, 60mm long - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-1010005 crimp contacts, G125-3242096M2 Double Row crimp housings. Gold finish on contact area. Compatible with metal backshell for panel mount (G125-9602002). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male-to-Male with white 26 AWG cable, 60mm long - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-1010005 crimp contacts, G125-3242096M2 Double Row crimp housings. Gold finish on contact area. Compatible with metal backshell for panel mount (G125-9602002). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount - G125-MC12005M2-0060M2 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount
G125-MC12005M2-0060M2
10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount G125-MC12005M2-0060M2
Male-to-Male with white 26 AWG cable, 60mm long - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-1010005 crimp contacts, G125-3242096M2 Double Row crimp housings. Gold finish on contact area. Compatible with metal backshell for panel mount (G125-9602002). For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male-to-Male with white 26 AWG cable, 60mm long - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting.
  • Manufactured with G125-1010005 crimp contacts, G125-3242096M2 Double Row crimp housings. Gold finish on contact area. Compatible with metal backshell for panel mount (G125-9602002).
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC12005M2-0060M2
Product Name 10+10 Pos. Male DIL 26 AWG Cable Assembly, 60mm, double-end, Screw-Lok Panel Mount
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 1200mm, Latches - G125-MC12605L4-1200F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Screw-Lok Reverse Fix - G125-MC15005M3-0150M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 90mm, double-end, Screw-Lok - G125-FC116051-04-0090F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details