Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 11.5 MM , 13 MM [.452 INCH , .511 INCH ] Barrel Length : 60 MM [2.362 INCH ] Barrel Outside Diameter : 17.8 MM , 14.5 MM [.7 INCH , .57 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 - 85 Compatible Conductor Range (AWGKC) : 2/0 - 3/0
Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards Compatible With Approved Standards Products : AS 1125-174
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 11.5 MM , 13 MM [.452 INCH , .511 INCH ]
- Barrel Length : 60 MM [2.362 INCH ]
- Barrel Outside Diameter : 17.8 MM , 14.5 MM [.7 INCH , .57 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 70 - 85
- Compatible Conductor Range (AWGKC) : 2/0 - 3/0
Electrical Characteristics
- Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards
- Compatible With Approved Standards Products : AS 1125-174
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression