TE Connectivity Station Post Insulators CY3134-000

Description
Body Features Product Weight : 6.1 KG  [13.448 LB ] Dimensions Creepage Distance (MM) : 1200 Shed Inside Diameter : 107.5 MM  [4.232 INCH ] Shed Outside Diameter : 137.5 MM  [5.413 INCH ] Electrical Characteristics BIL Rating (KV) : 299 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 8.9 Cantilever Strength (LB) : 2000 Thread Size : M16 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa, Americas Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 141
Request a Quote Datasheet
Description
Body Features Product Weight : 6.1 KG  [13.448 LB ] Dimensions Creepage Distance (MM) : 1200 Shed Inside Diameter : 107.5 MM  [4.232 INCH ] Shed Outside Diameter : 137.5 MM  [5.413 INCH ] Electrical Characteristics BIL Rating (KV) : 299 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 8.9 Cantilever Strength (LB) : 2000 Thread Size : M16 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa, Americas Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 141
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CY3134-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CY3134-000
Station Post Insulators CY3134-000
Body Features Product Weight : 6.1 KG  [13.448 LB ] Dimensions Creepage Distance (MM) : 1200 Shed Inside Diameter : 107.5 MM  [4.232 INCH ] Shed Outside Diameter : 137.5 MM  [5.413 INCH ] Electrical Characteristics BIL Rating (KV) : 299 Voltage Class (KV) : ≤ 25 Housing Features Housing Material : EVA Mechanical Attachment Cantilever Strength (KN) : 8.9 Cantilever Strength (LB) : 2000 Thread Size : M16 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa, Americas Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 141

Body Features


  • Product Weight : 6.1 KG  [13.448 LB ]

Dimensions


  • Creepage Distance (MM) : 1200
  • Shed Inside Diameter : 107.5 MM  [4.232 INCH ]
  • Shed Outside Diameter : 137.5 MM  [5.413 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 299
  • Voltage Class (KV) : ≤ 25

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Cantilever Strength (KN) : 8.9
  • Cantilever Strength (LB) : 2000
  • Thread Size : M16

Operation/Application


  • Power Component Application Type : Railway

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa, Americas

Product Type Features


  • Insulator Product Type : Railway Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 141
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CY3134-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products