TE Connectivity Power Cable Heat Shrink Tubing CY2511-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.969 INCH ] Compatible Cable Diameter (Min) : 17.5 MM  [.689 INCH ] Expanded Inside Diameter (Min) : 56 MM  [2.205 INCH ] Recovered Inside Diameter (Max) : 16 MM  [.63 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, HD631.2, IEC 60684-3-247 Packaging Features Spool Length : 80 M  [262 FT ] Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Moisture Resistant, Damage Resistance, Abrasion Resistant, UV Resistant, Mechanical Impact Resistance, Salt Water Resistant, Weather Resistant, Water Resistant, Low Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.969 INCH ] Compatible Cable Diameter (Min) : 17.5 MM  [.689 INCH ] Expanded Inside Diameter (Min) : 56 MM  [2.205 INCH ] Recovered Inside Diameter (Max) : 16 MM  [.63 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, HD631.2, IEC 60684-3-247 Packaging Features Spool Length : 80 M  [262 FT ] Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Moisture Resistant, Damage Resistance, Abrasion Resistant, UV Resistant, Mechanical Impact Resistance, Salt Water Resistant, Weather Resistant, Water Resistant, Low Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CY2511-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CY2511-000
Power Cable Heat Shrink Tubing CY2511-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.969 INCH ] Compatible Cable Diameter (Min) : 17.5 MM  [.689 INCH ] Expanded Inside Diameter (Min) : 56 MM  [2.205 INCH ] Recovered Inside Diameter (Max) : 16 MM  [.63 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, HD631.2, IEC 60684-3-247 Packaging Features Spool Length : 80 M  [262 FT ] Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Moisture Resistant, Damage Resistance, Abrasion Resistant, UV Resistant, Mechanical Impact Resistance, Salt Water Resistant, Weather Resistant, Water Resistant, Low Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 50 MM  [1.969 INCH ]
  • Compatible Cable Diameter (Min) : 17.5 MM  [.689 INCH ]
  • Expanded Inside Diameter (Min) : 56 MM  [2.205 INCH ]
  • Recovered Inside Diameter (Max) : 16 MM  [.63 INCH ]
  • Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, HD631.2, IEC 60684-3-247

Packaging Features


  • Spool Length : 80 M  [262 FT ]

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Americas, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Moisture Resistant, Damage Resistance, Abrasion Resistant, UV Resistant, Mechanical Impact Resistance, Salt Water Resistant, Weather Resistant, Water Resistant, Low Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CY2511-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 060935-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 061508-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 057660-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details