TE Connectivity ™ Cables, Wires Fiber Optic Cables - CXA-0207-8-2/4/6-9 CXA-0207-8-2/4/6-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053866-CXA-0207-8-2 /4/6-9 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CXA-0207-8-2/4/6-9EL 7701-000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053866-CXA-0207-8-2 /4/6-9 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CXA-0207-8-2/4/6-9EL 7701-000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CXA-0207-8-2/4/6-9 - CXA-0207-8-2/4/6-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CXA-0207-8-2/4/6-9
CXA-0207-8-2/4/6-9
Cables, Wires Fiber Optic Cables - CXA-0207-8-2/4/6-9 CXA-0207-8-2/4/6-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053866-CXA-0207-8-2 /4/6-9 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CXA-0207-8-2/4/6-9EL 7701-000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053866-CXA-0207-8-2/4/6-9
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): CXA-0207-8-2/4/6-9EL7701-000;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CXA-0207-8-2/4/6-9
Product Name Cables, Wires Fiber Optic Cables - CXA-0207-8-2/4/6-9
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details