TE Connectivity High Speed Digital & Data Cable CX9115-000

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 70 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 70 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CX9115-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CX9115-000
High Speed Digital & Data Cable CX9115-000
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 70 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 70

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CX9115-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323767-4 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 8.2 ft (25 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
7 suppliers
Multiple Conductor Cables - 484-C5E-24C124-C14-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 8 #
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2-2205129-1 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 1.64 ft (5 dm)
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322422-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers