TE Connectivity High Speed I/O Cable Assemblies 2323767-4

Description
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 7.69 MM  [.303 INCH ] Wire Size (MMSQ) : .32 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 7.69 MM  [.303 INCH ] Wire Size (MMSQ) : .32 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2323767-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2323767-4
High Speed I/O Cable Assemblies 2323767-4
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 7.69 MM  [.303 INCH ] Wire Size (MMSQ) : .32 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Jacket Material : PVC
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 16
  • Number of Positions : 32
  • Number of Signal Positions : 32

Dimensions


  • Outside Cable Diameter : 7.69 MM  [.303 INCH ]
  • Wire Size (MMSQ) : .32
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2.5 M  [8.2 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP-DD Plug
  • Cable Assembly (End B) : QSFP-DD Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP-DD to QSFP-DD
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now Datasheet
Cable Assemblies Pluggable Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Pluggable Cables
Cable Assemblies Pluggable Cables
Manufacturer: TE Connectivity AMP Connectors Category: Cable Assemblies Pluggable Cables Series: QSFP-DD Features: Pull Tab Connector Type: Plug to Plug Package: Bag Gender: Male to Male Cable Type: Round, Twin Axial Usage: Network Cable Connectors: QSFP-DD Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Latch Lock, Push-Pull

Manufacturer: TE Connectivity AMP Connectors
Category: Cable Assemblies Pluggable Cables
Series: QSFP-DD
Features: Pull Tab
Connector Type: Plug to Plug
Package: Bag
Gender: Male to Male
Cable Type: Round, Twin Axial
Usage: Network
Cable Connectors: QSFP-DD
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Latch Lock, Push-Pull

Buy Now Datasheet
Pluggable Cables - 17-2323767-4-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2323767-4-ND
Pluggable Cables 17-2323767-4-ND
76 Position QSFP-DD Plug to Plug 8.20' (2.50m) Black Shielded

76 Position QSFP-DD Plug to Plug 8.20' (2.50m) Black Shielded

Buy Now Datasheet
Cable Assembly - 450-2323767-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-2323767-4
Cable Assembly 450-2323767-4
Pluggable I/O Cable Assemblies Product overview: 2323767-4 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2323767-4 can be used for catalog matching and distributor lookup.

Pluggable I/O Cable Assemblies Product overview: 2323767-4 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2323767-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - 2323767-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2323767-4
Cable Assemblies 2323767-4
DD-DD, 28AWG 2-8PR, 2.5M

DD-DD, 28AWG 2-8PR, 2.5M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2323767-4
Cable Assemblies 2323767-4
Cable Assemblies

Cable Assemblies

Buy Now
I/o Cable, Qsfp-Dd 76P Plug-Plug, 2.5M Rohs Compliant Te Connectivity - 54AH4515 - Newark, An Avnet Company
Chicago, IL, United States
I/o Cable, Qsfp-Dd 76P Plug-Plug, 2.5M Rohs Compliant Te Connectivity
54AH4515
I/o Cable, Qsfp-Dd 76P Plug-Plug, 2.5M Rohs Compliant Te Connectivity 54AH4515
I/O CABLE, QSFP-DD 76P PLUG-PLUG, 2.5M ROHS COMPLIANT: YES

I/O CABLE, QSFP-DD 76P PLUG-PLUG, 2.5M ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Pluggable Cables - 2323767-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2323767-4
Cable Assemblies - Pluggable Cables 2323767-4
DD-DD, 28AWG 2-8PR, 2.5M

DD-DD, 28AWG 2-8PR, 2.5M

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2323767-4 17-2323767-4-ND 450-2323767-4 2323767-4 54AH4515 2323767-4
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Pluggable Cables Cable Assembly Cable Assemblies I/o Cable, Qsfp-Dd 76P Plug-Plug, 2.5M Rohs Compliant Te Connectivity Cable Assemblies - Pluggable Cables
Product Type QSFP-DD Plug
Cable Length 8.2 ft (25 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS RoHS
Application Networking Networking
Unlock Full Specs
to access all available technical data

Similar Products

Dual Cable Assembly - 483-063725P022 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 130 C (-40 to 266 F)
View Details
Twisted Pair Cable - 065619-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers