TE Connectivity Wildlife Protection Covers CX9038-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Clear Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 165 MM  [6.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 90 DEGC  [32 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Clear Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 165 MM  [6.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 90 DEGC  [32 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CX9038-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CX9038-000
Wildlife Protection Covers CX9038-000
Body Features Insulator Material : Porcelain Primary Product Color : Clear Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1397 MM  [55 INCH ] Insulator Outside Skirt Diameter Range : 165 MM  [6.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Post Insulator Power Component Application Type : Overhead Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 90 DEGC  [32 - 194 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Clear

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630
  • Compatible Conductor Range (AWGKC) : 6 - 795
  • Insulation Coverage : 1397 MM  [55 INCH ]
  • Insulator Outside Skirt Diameter Range : 165 MM  [6.5 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Post Insulator
  • Power Component Application Type : Overhead

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : 0 - 90 DEGC  [32 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CX9038-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products