Body Features Insulator Material : Porcelain Primary Product Color : Clear
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630 Compatible Conductor Range (AWGKC) : 6 - 795 Insulation Coverage : 1397 MM [55 INCH ] Insulator Outside Skirt Diameter Range : 165 MM [6.5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Post Insulator Power Component Application Type : Overhead
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : 0 - 90 DEGC [32 - 194 DEGF ]
Body Features
- Insulator Material : Porcelain
- Primary Product Color : Clear
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 16 - 630
- Compatible Conductor Range (AWGKC) : 6 - 795
- Insulation Coverage : 1397 MM [55 INCH ]
- Insulator Outside Skirt Diameter Range : 165 MM [6.5 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Post Insulator
- Power Component Application Type : Overhead
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Operating Temperature Range : 0 - 90 DEGC [32 - 194 DEGF ]