TE Connectivity Electrical Heat Shrink Tubing CX4712-000

Description
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 16 / 4 MM  [.63 / .157 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135
Request a Quote Datasheet
Description
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 16 / 4 MM  [.63 / .157 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - CX4712-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
CX4712-000
Electrical Heat Shrink Tubing CX4712-000
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 16 / 4 MM  [.63 / .157 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135

Body Features


  • Color : Black

Dimensions


  • Diameter Supplied/Recovered : 16 / 4 MM  [.63 / .157 INCH ]

Electrical Characteristics


  • Electrical Heat Shrink Tubing Voltage Class (KV) : .6

Operation/Application


  • Application Type : Indoor/Outdoor

Product Availability


  • Electrical Heat Shrink Tubing Product Availability : AMERICAS

Product Type Features


  • Electrical Heat Shrink Tubing Technology : Heat Shrink
  • Material System : Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 135
Buy Now
Heat Shrink Tubing - 484-CX4712-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-CX4712-000-ND
Heat Shrink Tubing 484-CX4712-000-ND
"Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 3 to 1 Black"

"Heat Shrink Tubing, Flexible 0.630"" (16.00mm) 3 to 1 Black"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number CX4712-000 484-CX4712-000-ND
Product Name Electrical Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0582484002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details