TE Connectivity Power Cable Breakouts 086694N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 41 MM  [1.614 INCH ] Compatible Cable Diameter - Body (Min) : 20 MM  [.787 INCH ] Compatible Cable Diameter - Leg (Max) : 18 MM  [.708 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) (Body) : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) (Leg) : 20 MM  [.787 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 165 MM  [6.496 INCH ] Recovered Inside Diameter (Max) (Body) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Rain, Contaminated Water, Moisture, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 41 MM  [1.614 INCH ] Compatible Cable Diameter - Body (Min) : 20 MM  [.787 INCH ] Compatible Cable Diameter - Leg (Max) : 18 MM  [.708 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) (Body) : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) (Leg) : 20 MM  [.787 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 165 MM  [6.496 INCH ] Recovered Inside Diameter (Max) (Body) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Rain, Contaminated Water, Moisture, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 086694N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
086694N001
Power Cable Breakouts 086694N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 75 MM  [2.952 INCH ] Compatible Cable Diameter - Body (Max) : 41 MM  [1.614 INCH ] Compatible Cable Diameter - Body (Min) : 20 MM  [.787 INCH ] Compatible Cable Diameter - Leg (Max) : 18 MM  [.708 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) (Body) : 45 MM  [1.771 INCH ] Expanded Inside Diameter (Min) (Leg) : 20 MM  [.787 INCH ] Leg Length : 40 MM  [1.574 INCH ] Overall Product Length : 165 MM  [6.496 INCH ] Recovered Inside Diameter (Max) (Body) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Rain, Contaminated Water, Moisture, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 75 MM  [2.952 INCH ]
  • Compatible Cable Diameter - Body (Max) : 41 MM  [1.614 INCH ]
  • Compatible Cable Diameter - Body (Min) : 20 MM  [.787 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 18 MM  [.708 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 8 MM  [.314 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 45 MM  [1.771 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 20 MM  [.787 INCH ]
  • Leg Length : 40 MM  [1.574 INCH ]
  • Overall Product Length : 165 MM  [6.496 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 19 MM  [.748 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 7 MM  [.275 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Salt Water, Rain, Contaminated Water, Moisture, Weathering
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 086694N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 038097-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 061868-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers