TE Connectivity Cable Repair Tape CX4200-000

Description
Dimensions Product Length : 15.24 M  [50 FT ] Product Width : 19.05 MM  [.75 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Length : 15.24 M  [50 FT ] Product Width : 19.05 MM  [.75 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Repair Tape - CX4200-000 - TE Connectivity
Berwyn, PA, United States
Cable Repair Tape
CX4200-000
Cable Repair Tape CX4200-000
Dimensions Product Length : 15.24 M  [50 FT ] Product Width : 19.05 MM  [.75 INCH ] Industry Standards Adhesive Specification : RT-1381 Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Tape Type : High Temperature Tape Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Dimensions


  • Product Length : 15.24 M  [50 FT ]
  • Product Width : 19.05 MM  [.75 INCH ]

Industry Standards


  • Adhesive Specification : RT-1381

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Tape Type : High Temperature Tape

Usage Conditions


  • Heat Resistance Temperature (Max) (DEGC) : 200
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number CX4200-000
Product Name Cable Repair Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
Conductive Tape - 2508749-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Cable Repair Tape - CX4199-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508730-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details