Dimensions Product Length : 7.62 M [25 FT ] Product Width : 25.4 MM [1 INCH ]
Industry Standards Adhesive Specification : RT-1381
Packaging Features Packaging Method : Roll Packaging Quantity : 1
Product Type Features Tape Type : High Temperature Tape
Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Length : 7.62 M [25 FT ] Product Width : 25.4 MM [1 INCH ]
Industry Standards Adhesive Specification : RT-1381
Packaging Features Packaging Method : Roll Packaging Quantity : 1
Product Type Features Tape Type : High Temperature Tape
Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Dimensions Product Length : 7.62 M [25 FT ] Product Width : 25.4 MM [1 INCH ]
Industry Standards Adhesive Specification : RT-1381
Packaging Features Packaging Method : Roll Packaging Quantity : 1
Product Type Features Tape Type : High Temperature Tape
Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 200 Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Dimensions
Product Length : 7.62 M [25 FT ]
Product Width : 25.4 MM [1 INCH ]
Industry Standards
Adhesive Specification : RT-1381
Packaging Features
Packaging Method : Roll
Packaging Quantity : 1
Product Type Features
Tape Type : High Temperature Tape
Usage Conditions
Heat Resistance Temperature (Max) (DEGC) : 200
Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]