Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Stranded Primary Product Material : Brass
Configuration Features Number of Bolts : 4
Dimensions Bolt Head Size (Across Flats) (MM) : 3 Compatible Conductor Cross-Section Range (MMSQ) : 4 - 50, 10 - 50 Inside Diameter Range : 9.5 MM [.374 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Non-Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Solid, Stranded
- Primary Product Material : Brass
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 3
- Compatible Conductor Cross-Section Range (MMSQ) : 4 - 50, 10 - 50
- Inside Diameter Range : 9.5 MM [.374 INCH ]
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Non-Shear Bolt