TE Connectivity
Twisted Pair Cable
CX4031-000
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions Wire Size (AWG) : 24
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Email Supplier
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions Wire Size (AWG) : 24
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions Wire Size (AWG) : 24
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Conductor Material : Silver-Coated High Strength Copper Alloy
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range (DEGC) : -65 - 200
Buy Now
Technical Specifications
|
Product Category
|
Multiconductor Cables |
|
Product Number
|
CX4031-000 |
|
Product Name
|
Twisted Pair Cable |
|
Product Category
|
Cable
|
|
Cable Insulation
|
Modified Radiation Cross-linked ETFE Polymer
|
|
Cable Conductor
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers
Cable Insulation
Flexible Polyolefin
Cable Conductor
Copper
Standards / Certifications
RoHS; EU ELV Compliant
View Details
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked PVDF
Cable Conductor
Copper
View Details