CX035PC2RC006N -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX035PC2RC006N
Description
CBL ASSY COAX PLUG 6"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 6"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX035PC2RC006N |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
0.5000 ft (1.52 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
LAN / Ethernet; Networking
Cable Type
Cat 6; Coaxial
Cable Shielding
S/ftp
View Details
Cable Type
Coaxial
Cable Length
2 ft (6.1 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
3 suppliers