CX030PC2RG020Q -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX030PC2RG020Q
Description
CBL ASSY COAX PLUG 20"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 20"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX030PC2RG020Q |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
1.67 ft (5.08 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
ATA / SATA
Standards / Certifications
RoHS
View Details
Application
Instrumentation and Control
Product Type
System
Cable Length
3.28 ft (10 dm)
View Details
3 suppliers