CX030PC2RG006N -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX030PC2RG006N
Description
CBL ASSY COAX PLUG 6"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 6"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX030PC2RG006N |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
0.5000 ft (1.52 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Instrumentation and Control; Computer; Medical
Cable Shielding
No Shielding
Connector Type
DIN / Mini-DIN
View Details
Product Type
Serial; USB
Cable Length
6 ft (18.29 dm)
Connector Type
USB-A to USB-C
View Details
Douglas Electrical Components
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details