CX020SC2RG024Q -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX020SC2RG024Q
Description
CBL ASSY COAX PLUG 24"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 24"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX020SC2RG024Q |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
2 ft (6.1 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Instrumentation and Control
Product Type
System
Cable Length
3.28 ft (10 dm)
View Details
3 suppliers