TE Connectivity Rectangular Wire & Cable Connectors & Housings CW9979-000

Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -85 - 302 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -85 - 302 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - CW9979-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
CW9979-000
Rectangular Wire & Cable Connectors & Housings CW9979-000
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket Dimensions Row-to-Row Spacing : 1.27 MM  [.05 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -85 - 302 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin, Socket

Dimensions


  • Row-to-Row Spacing : 1.27 MM  [.05 INCH ]

Housing Features


  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -85 - 302 DEGC  [-85 - 302 DEGF ]
Buy Now
Swedesboro, NJ, United States
Contacts
CW9979-000
Contacts CW9979-000
Contacts

Contacts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number CW9979-000 CW9979-000
Product Name Rectangular Wire & Cable Connectors & Housings Contacts
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1058663-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers
RF Connectors - 1051639-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Rectangular Connector Contacts - A25977CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
3 suppliers