TE Connectivity ™ Cables, Wires Fiber Optic Cables - CW9913-000 CW9913-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997279-CW9913-000 Color: Red, Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CW9913-00055/0822-20 -2/4; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 2.94 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997279-CW9913-000 Color: Red, Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CW9913-00055/0822-20 -2/4; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 2.94 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CW9913-000 - CW9913-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CW9913-000
CW9913-000
Cables, Wires Fiber Optic Cables - CW9913-000 CW9913-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997279-CW9913-000 Color: Red, Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CW9913-00055/0822-20 -2/4; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 2.94 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997279-CW9913-000
Color: Red, Yellow
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): CW9913-00055/0822-20-2/4;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 2.94 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CW9913-000
Product Name Cables, Wires Fiber Optic Cables - CW9913-000
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details