TE Connectivity High Speed Digital & Data Cable CW9557-000

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CW9557-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CW9557-000
High Speed Digital & Data Cable CW9557-000
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : CANbus Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 120

Usage Conditions


  • Cable Type : CANbus
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CW9557-000
Product Name High Speed Digital & Data Cable
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 480312-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322330-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 52.49 ft (160 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 440582-006 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
High Speed Digital & Data Cable - 440151-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details