TE Connectivity
Rectangular Wire & Cable Connectors & Housings
CW8960-000
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Rectangular Wire & Cable Connectors & Housings
CW8960-000
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1.5
- Contact Type : Pin, Socket
Dimensions
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Mechanical Attachment
- Connector Mounting Type : Panel Mount
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CW8960-000 |
|
Product Name
|
Rectangular Wire & Cable Connectors & Housings |
|
Connector Type
|
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector; Wire to Wire Connector
Gender
Female / Jack
Termination
Surface Mount
View Details
4 suppliers
Connector Type
Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination
Press-Fit, Solder
Mounting
Through Hole
View Details
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Mounting
Bulkhead
View Details
3 suppliers