Configuration Features Eyelet : Without Number of Stubs : 4
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Eyelet : Without Number of Stubs : 4
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler
Configuration Features Eyelet : Without Number of Stubs : 4
Other Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler
Configuration Features
Eyelet : Without
Number of Stubs : 4
Other
Cable Assembly Length : 6.096 M [20 FT ]
Product Type Features
Coupler Type : Ultra-Lightweight In-Line Microcoupler