Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Product Length : 39.7 MM [1.56 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series II
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Product Length : 39.7 MM [1.56 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series II
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Product Length : 39.7 MM [1.56 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series II
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : Aluminum Alloy
Primary Product Plating Material : Electroless Nickel
Dimensions
Cable Entry Diameter : 6.35 MM [.25 INCH ]
Product Length : 39.7 MM [1.56 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Other
Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series II
Product Type Features
Connector Backshell Product Style : Unscreened
Connector Backshell Product Type : Backshell
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]