TE Connectivity RF Antennas CW1503S

Description
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 3dB NMO Base Mount
Request a Quote Datasheet
Description
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 3dB NMO Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CW1503S-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
CW1503S-ND
RF Antennas CW1503S-ND
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 3dB NMO Base Mount

156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 3dB NMO Base Mount

Buy Now Datasheet
RF Antennas - CW1503S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CW1503S
RF Antennas CW1503S
156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 3dB NMO Base Mount

156MHz Whip, Straight RF Antenna 150MHz ~ 162MHz 3dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CW1503S-ND CW1503S
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 156.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 3dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-GS3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers