Body Features Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke
d, Modified PVDF Hook Up Wire Wire Color : White with Blue Stripe
Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600
Product Type Features Hook Up Wire Cable Type : Spec 55F
Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy
- Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified PVDF
- Hook Up Wire Wire Color : White with Blue Stripe
Dimensions
- Wire Size (MMSQ) : .33
- Wire Size (AWG) : 22
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
Product Type Features
- Hook Up Wire Cable Type : Spec 55F
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 150