TE Connectivity Heat Shrink Boots CV7373-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 14 MM , 9 MM , 16 MM , 11 MM , 12 MM  [.3 INCH , .55 INCH , .43 INCH , .47 INCH , .35 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Connector or Backshell Outside Diameter : 32 MM , 26 MM , 30 MM , 28 MM  [1.1 INCH , 1.18 INCH , 1.26 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 14 MM , 9 MM , 16 MM , 11 MM , 12 MM  [.3 INCH , .55 INCH , .43 INCH , .47 INCH , .35 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Connector or Backshell Outside Diameter : 32 MM , 26 MM , 30 MM , 28 MM  [1.1 INCH , 1.18 INCH , 1.26 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CV7373-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CV7373-000
Heat Shrink Boots CV7373-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 14 MM , 9 MM , 16 MM , 11 MM , 12 MM  [.3 INCH , .55 INCH , .43 INCH , .47 INCH , .35 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Connector or Backshell Outside Diameter : 32 MM , 26 MM , 30 MM , 28 MM  [1.1 INCH , 1.18 INCH , 1.26 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 14 MM , 9 MM , 16 MM , 11 MM , 12 MM  [.3 INCH , .55 INCH , .43 INCH , .47 INCH , .35 INCH , .63 INCH ]
  • Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ]
  • Connector or Backshell Outside Diameter : 32 MM , 26 MM , 30 MM , 28 MM  [1.1 INCH , 1.18 INCH , 1.26 INCH , 1.02 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
Heat Shrink Boots, Caps - A120833-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A120833-ND
Heat Shrink Boots, Caps A120833-ND
Heat Shrink Boot Black 53

Heat Shrink Boot Black 53

Buy Now Datasheet
shrink tube - CV7373-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CV7373-000
shrink tube CV7373-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
CV7373-000
shrink tube CV7373-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CV7373-000 A120833-ND CV7373-000
Product Name Heat Shrink Boots Heat Shrink Boots, Caps shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 034353N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 088923-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0142444001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details