TE Connectivity ™ Cables, Wires Fiber Optic Cables - CV6807-000 CV6807-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013382-CV6807-000 Number of Conductors: 2 Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CV6807-00055PC6146-1 8-9/96-9CS2861; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013382-CV6807-000 Number of Conductors: 2 Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CV6807-00055PC6146-1 8-9/96-9CS2861; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CV6807-000 - CV6807-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CV6807-000
CV6807-000
Cables, Wires Fiber Optic Cables - CV6807-000 CV6807-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013382-CV6807-000 Number of Conductors: 2 Conductor Material: Copper Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CV6807-00055PC6146-1 8-9/96-9CS2861; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013382-CV6807-000
Number of Conductors: 2
Conductor Material: Copper
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): CV6807-00055PC6146-18-9/96-9CS2861;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CV6807-000
Product Name Cables, Wires Fiber Optic Cables - CV6807-000
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details