TE Connectivity
Heat Shrink Tubing
CV47396001
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 2.4 MM [.095 INCH ] Heat Shrink Tubing Size Range : 1.2 - 2.4 MM [.047 - .095 INCH ] Recovered Inside Diameter (Max) : 1.2 MM [.047 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RW-175 Wall Type : Single
Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Cut-Through, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 2.4 MM [.095 INCH ] Heat Shrink Tubing Size Range : 1.2 - 2.4 MM [.047 - .095 INCH ] Recovered Inside Diameter (Max) : 1.2 MM [.047 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RW-175 Wall Type : Single
Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Cut-Through, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 2.4 MM [.095 INCH ] Heat Shrink Tubing Size Range : 1.2 - 2.4 MM [.047 - .095 INCH ] Recovered Inside Diameter (Max) : 1.2 MM [.047 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RW-175 Wall Type : Single
Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Cut-Through, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Clear
- Primary Product Material : Crosslinked Polyvinylidene Fluoride
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 2.4 MM [.095 INCH ]
- Heat Shrink Tubing Size Range : 1.2 - 2.4 MM [.047 - .095 INCH ]
- Recovered Inside Diameter (Max) : 1.2 MM [.047 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RW-175
- Wall Type : Single
Usage Conditions
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Cut-Through, Mechanical Damage, Strain Relief, Abrasion
- Operating Temperature Range (DEGC) : -55 - 175
- Recovery Temperature (DEGC) : 175
- Shrink Temperature (Min) (DEGC) : 155
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CV47396001 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Medical Grade Crosslinked Fluoropolymer
Operating Temperature
-55 to 175 C (-67 to 347 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details