TE Connectivity Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CUA-41-70005

Description
TIME DELAY RELAY, DPDT, 5S, 277VAC; Contact Voltage VDC:30VDC; Time Min:-; Time Max:5s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 5S, 277VAC; Contact Voltage VDC:30VDC; Time Min:-; Time Max:5s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 33F1665 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
33F1665
Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 33F1665
TIME DELAY RELAY, DPDT, 5S, 277VAC; Contact Voltage VDC:30VDC; Time Min:-; Time Max:5s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 5S, 277VAC; Contact Voltage VDC:30VDC; Time Min:-; Time Max:5s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 33F1665
Product Name Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202481200000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393763-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 100 volts
DC Voltage 100 volts
View Details
3 suppliers
Relay module - 789-1346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details