TE Connectivity
Power Cable Heat Shrink Tubing
CU8110-097
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 31 MM [1.22 INCH ] Compatible Cable Diameter (Min) : 9 MM [.354 INCH ] Product Length : 500 MM [19.685 INCH ] Recovered Wall Thickness (Max) (MM) : 4
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Damage Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 31 MM [1.22 INCH ] Compatible Cable Diameter (Min) : 9 MM [.354 INCH ] Product Length : 500 MM [19.685 INCH ] Recovered Wall Thickness (Max) (MM) : 4
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Damage Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 31 MM [1.22 INCH ] Compatible Cable Diameter (Min) : 9 MM [.354 INCH ] Product Length : 500 MM [19.685 INCH ] Recovered Wall Thickness (Max) (MM) : 4
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Damage Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 31 MM [1.22 INCH ]
- Compatible Cable Diameter (Min) : 9 MM [.354 INCH ]
- Product Length : 500 MM [19.685 INCH ]
- Recovered Wall Thickness (Max) (MM) : 4
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-247, IEC 60684-3-214, IEC 60684-3-246
Product Availability
- Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : UV Resistant, Damage Resistance, Low Temperature Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CU8110-097 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details