Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 81 MM [3.188 INCH ] Compatible Cable Diameter (Min) : 28 MM [1.102 INCH ] Expanded Inside Diameter (Min) : 90 MM [3.543 INCH ] Product Length : 800 MM [31.496 INCH ] Recovered Inside Diameter (Max) : 25 MM [.984 INCH ] Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246
Product Availability Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, UV Resistant, Low Temperature Resistant, Damage Resistance, Mechanical Impact Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 81 MM [3.188 INCH ]
- Compatible Cable Diameter (Min) : 28 MM [1.102 INCH ]
- Expanded Inside Diameter (Min) : 90 MM [3.543 INCH ]
- Product Length : 800 MM [31.496 INCH ]
- Recovered Inside Diameter (Max) : 25 MM [.984 INCH ]
- Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246
Product Availability
- Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, UV Resistant, Low Temperature Resistant, Damage Resistance, Mechanical Impact Resistance