TE Connectivity Hook Up Wire CU3019-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Green Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Green Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CU3019-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CU3019-000
Hook Up Wire CU3019-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Green Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 1000 Usage Conditions Cable Type : Spec 44 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Green

Dimensions


  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 1000

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CU3019-000
Product Name Hook Up Wire
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1497933001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 077893-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
North American 22 AWG
View Details
Hook Up Wire - 058855-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers