TE Connectivity Sealing Sleeves CU1658-000

Description
Body Features Lining Type : Adhesive Material Systems : No Pliancy : Flexible Primary Product Color : Black Sealing & Repair Sleeve Shrink Ratio : 2:1 Dimensions Sleeve Cut Length : 101 MM  [3.976 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Description
Body Features Lining Type : Adhesive Material Systems : No Pliancy : Flexible Primary Product Color : Black Sealing & Repair Sleeve Shrink Ratio : 2:1 Dimensions Sleeve Cut Length : 101 MM  [3.976 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - CU1658-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
CU1658-000
Sealing Sleeves CU1658-000
Body Features Lining Type : Adhesive Material Systems : No Pliancy : Flexible Primary Product Color : Black Sealing & Repair Sleeve Shrink Ratio : 2:1 Dimensions Sleeve Cut Length : 101 MM  [3.976 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Lining Type : Adhesive
  • Material Systems : No
  • Pliancy : Flexible
  • Primary Product Color : Black
  • Sealing & Repair Sleeve Shrink Ratio : 2:1

Dimensions


  • Sleeve Cut Length : 101 MM  [3.976 INCH ]
  • Sleeve Inside Diameter : 6.5 MM  [.255 INCH ]

Product Type Features


  • Sealing Sleeve Product Type : Sealing Sleeve

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Fluid Resistance Type : Hydraulic Fluid
  • Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief
  • Recovery Temperature (DEGC) : 220
  • Resistance Properties : Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU1658-000
Product Name Sealing Sleeves
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 012760-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Power Cable Wraps - 060935-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details