TE Connectivity Sealing Sleeves CU1655-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 101 MM  [3.976 INCH ] Sleeve Inside Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 101 MM  [3.976 INCH ] Sleeve Inside Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - CU1655-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
CU1655-000
Sealing Sleeves CU1655-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 101 MM  [3.976 INCH ] Sleeve Inside Diameter : 2.8 MM  [.11 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Systems : No
  • Primary Product Color : Black
  • Shrink Ratio : 2:1

Dimensions


  • Product Length : 101 MM  [3.976 INCH ]
  • Sleeve Inside Diameter : 2.8 MM  [.11 INCH ]

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Mechanical Damage, Abrasion

Product Type Features


  • Sealing Sleeve Product Type : Sealing Sleeve

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Fluid Resistance Type : Hydraulic Fluid
  • Recovery Temperature (DEGC) : 220
  • Resistance Properties : Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU1655-000
Product Name Sealing Sleeves
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294354003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Tubing - 034999P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Heat Shrink Tubing - 085193P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers