Body Features Conductor Material : Bare Copper Drain Wire : Without Wire Color (Base) : Black
Configuration Features Number of Components : 4
Dimensions Cable Length (M) : 1 Outside Cable Diameter : 5 MM [.197 INCH ] Wire Size (MMSQ) : .5
Electrical Characteristics Operating Voltage (VAC) : 50
Packaging Features Packaging Method : Reel
Usage Conditions Operating Temperature Range (DEGC) : -40 - 150
Body Features
- Conductor Material : Bare Copper
- Drain Wire : Without
- Wire Color (Base) : Black
Configuration Features
Dimensions
- Cable Length (M) : 1
- Outside Cable Diameter : 5 MM [.197 INCH ]
- Wire Size (MMSQ) : .5
Electrical Characteristics
- Operating Voltage (VAC) : 50
Packaging Features
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 150